Texas Instruments LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3X-3.3

Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator - LM3480IM3X-3.3 - Texas Instruments
Dallas, TX, United States
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator
LM3480IM3X-3.3
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3X-3.3
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3X-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3X-3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3X-3.3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-LM3480IM3X-3.3
SOT-23 Voltage Regulator IC 776-LM3480IM3X-3.3
100-mA, 30-V, low-dropout voltage regulator 3-SOT-23 -40 to 125 Product overview: LM3480IM3X-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3X-3.3 can be used for catalog matching and distributor lookup.

100-mA, 30-V, low-dropout voltage regulator 3-SOT-23 -40 to 125 Product overview: LM3480IM3X-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3X-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3X-3.3 - 092845-LM3480IM3X-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3X-3.3
092845-LM3480IM3X-3.3
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3X-3.3 092845-LM3480IM3X-3.3
Manufacturer: Texas Instruments Win Source Part Number: 092845-LM3480IM3X-3. 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.9V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 100mA Operating Supply Current: 2mA Control Protection Features: Over Circuit, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 092845-LM3480IM3X-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.9V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 100mA
Operating Supply Current: 2mA
Control Protection Features: Over Circuit, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM3480IM3X-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM3480IM3X-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM3480IM3X-3.3
IC REG LINEAR 3.3V 100MA SOT23-3

IC REG LINEAR 3.3V 100MA SOT23-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3X-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3X-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3X-3.3
IC REG LINEAR FIXED POS LDO 3.3V

IC REG LINEAR FIXED POS LDO 3.3V

Supplier's Site
PMIC - Voltage Regulators - Linear - LM3480IM3X-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM3480IM3X-3.3
PMIC - Voltage Regulators - Linear LM3480IM3X-3.3
IC REG LINEAR 3.3V 100MA SOT23-3

IC REG LINEAR 3.3V 100MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM3480IM3X-3.3
LDO Voltage Regulators LM3480IM3X-3.3
LDO Voltage Regulators 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

LDO Voltage Regulators 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LM3480IM3X-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM3480IM3X-3.3
Voltage Regulators - Linear LM3480IM3X-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now
Voltage Regulators - Linear - LM3480IM3X-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM3480IM3X-3.3
Voltage Regulators - Linear LM3480IM3X-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM3480IM3X-3.3 LM3480IM3X-3.3TR-ND 776-LM3480IM3X-3.3 092845-LM3480IM3X-3.3 LM3480IM3X-3.3 LM3480IM3X-3.3 LM3480IM3X-3.3 LM3480IM3X-3.3 LM3480IM3X-3.3 LM3480IM3X-3.3
Product Name LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3X-3.3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Quasi-LDO Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 3.3 to 15 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24167RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details