Texas Instruments LM34926 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters LM34926MR/NOPB

Description
7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD
Request a Quote Datasheet
Description
7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM34926 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters - LM34926MR/NOPB - Texas Instruments
Dallas, TX, United States
LM34926 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters
LM34926MR/NOPB
LM34926 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters LM34926MR/NOPB
7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD

7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1018916-LM34926MR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1018916-LM34926MR/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1018916-LM34926MR/NOPB
Win Source Part Number: 1018916-LM34926MR/NO PB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 300mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Adj to 1MHz Voltage - Output (Max): 100V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Voltage - Input (Min): 7.5V Voltage - Input (Max): 100V Voltage - Output (Min/Fixed): 1.225V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 84 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-LM34926MR/NOPB, TEXTISLM34926MR/NOPB

Win Source Part Number: 1018916-LM34926MR/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Adj to 1MHz
Voltage - Output (Max): 100V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 100V
Voltage - Output (Min/Fixed): 1.225V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 84 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-LM34926MR/NOPB,TEXTISLM34926MR/NOPB

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39760-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39760-5-ND
Voltage Regulators - DC DC Switching Regulators 296-39760-5-ND
"Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - LM34926MR/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, 0.3A, 1000kHz Switching Freq-Max, PDSO8

Switching Regulator, 0.3A, 1000kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Isolated 100V 300mA Voltage Regulator IC
739-LM34926MR/NOPB
Isolated 100V 300mA Voltage Regulator IC 739-LM34926MR/NOPB
7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD -40 to 125 Product overview: LM34926MR/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100V, 300mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34926MR/NOPB can be used for catalog matching and distributor lookup.

7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD -40 to 125 Product overview: LM34926MR/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100V, 300mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34926MR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM34926MR/NOPB
Switching Voltage Regulators LM34926MR/NOPB
Switching Voltage Regulators 100V Intg Secondary Side Bias Reg

Switching Voltage Regulators 100V Intg Secondary Side Bias Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM34926MR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM34926MR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM34926MR/NOPB
IC REG BUCK ADJ 300MA 8SOPWR

IC REG BUCK ADJ 300MA 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM34926MR/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM34926MR/NOPB
Voltage Regulators - DC DC Switching Regulators LM34926MR/NOPB
LM34926 7.5-100V WIDE VIN, 300MA

LM34926 7.5-100V WIDE VIN, 300MA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM34926MR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM34926MR/NOPB
Voltage Regulators - DC DC Switching Regulators LM34926MR/NOPB
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM34926MR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM34926MR/NOPB
Voltage Regulators - DC DC Switching Regulators LM34926MR/NOPB
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM34926MR/NOPB 1018916-LM34926MR/NOPB 296-39760-5-ND LM34926MR/NOPB 739-LM34926MR/NOPB LM34926MR/NOPB LM34926MR/NOPB LM34926MR/NOPB LM34926MR/NOPB
Product Name LM34926 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Isolated 100V 300mA Voltage Regulator IC Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Bulk SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; HSOIC8 Other; HSOP SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data