High-Performance, Miniature 1.5A Step-Down DC-DC Converter for Handheld Applications 10-WSON -30 to 85
Buck Switching Regulator IC Positive Programmable 0.8V, 1.2V 1 Output 1.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.8V, 1.2V 1 Output 1.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.8V, 1.2V 1 Output 1.5A 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1199128-LM3678SDE-1.
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3.3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A
Family Name: LM3678
Output Voltage: 0.8V, 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (3x3)
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RP502Z182B-E2-F; RP502Z181B-E2-F; RP502Z184B-E2-F;
Introduction Date: April 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Programmable 0.8V, 1.2V 1 Output 1.5A 10-WFDFN Exposed Pad
Switching Voltage Regulators High-Performance, Miniature 1.5A Step-Down DC-DC Converter for Handheld Applications 10-WSON -30 to 85
IC REG BUCK PROG 1.5A 10WSON
IC REG BUCK PROG 1.5A 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3678SDE-1.2/NOPB | 296-LM3678SDE-1.2/NOPBTR-ND | 1199128-LM3678SDE-1.2/NOPB | LM3678SDE-1.2/NOPB | LM3678SDE-1.2/NOPB | LM3678SDE-1.2/NOPB | LM3678SDE-1.2/NOPB |
| Product Name | LM3678 High-Performance, Miniature 1.5A Step-Down DC-DC Converter for Handheld Applications | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3678SDE-1.2/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Dynamic Voltage Scaling,Enable,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 1.2 volts | 0.8000 to 1.2 volts | 0.8000 to 1.2 volts | 0.8000 to ? volts | 0.8000 volts |