Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-WFBGA
IC REG BUCK ADJUSTABLE 1A 12USMD
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-WFBGA
IC REG BUCK ADJ 1A 12DSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34930TLX/NOPB-ND | LM34930TLX/NOPB | LM34930TLX/NOPB | LM34930TLX/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 12-WFBGA | Other; 12-WFBGA | ||
| Output Voltage | 2.5 to 30 volts | 2.5 to 30 volts | 2.5 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |