Switching Regulator, Voltage-mode, 0.855A, 2600kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 350mA 5-WFBGA, DSBGA
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3673TL-ADJ | LM3673TL-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA5 | Other; 5-WFBGA, DSBGA |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 1.1 to 3.3 volts |