4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR BUCK 8VSSOP
0.1A, 1000KHZ PDSO8
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3485MMX | LM3485MMX | LM3485MMX | LM3485MMX | LM3485MMX |
| Product Name | LM3485 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Special Features | Enable | ||||
| Output Voltage | 1.24 to 35 volts | ||||
| IOUT | 4 amps |