The LM341T-5.0 is a 3-terminal positive voltage regulator from Texas Instruments, designed to provide a fixed output voltage of 5V with a maximum output current exceeding 0.5A. It features built-in current limiting, thermal shutdown, and safe-operating area protection, which enhance its reliability and protect against damage from output overloads. The device operates over a temperature range of -40°C to 125°C and is available in a TO-220 package. Typical applications include electronic point-of-sale systems, motor drives, building automation, and consumer appliances. This regulator does not require external components for operation, simplifying design and integration into various circuits.
3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125
500-mA, 35-V, linear voltage regulator 3-TO-220 -40 to 125 Product overview: LM341T-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM341T-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198816-LM341T-5.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM341
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 35V
Current - Quiescent (Iq): 4mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 5V 500MA TO220-3
Linear Voltage Regulators 500 mA Fixed Output Linear Regulator / LDO 3-TO-220 -40 to 125
IC REG LINEAR 5V 500MA TO220-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM341T-5.0 | 776-LM341T-5.0 | 1198816-LM341T-5.0 | LM341T-5.0-ND | LM341T-5.0 | LM341T-5.0 | LM341T-5.0 | LM341T-5.0 |
| Product Name | LM341 3-Terminal Positive Voltage Regulators | TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM341T-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220 | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 5 to 15 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |