Switching Regulator, Voltage-mode, 1.2A, 2600kHz Switching Freq-Max, PDSO5
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 1.5V 600MA SOT23-5
IC REG BUCK 1.5V 600MA SOT23-5
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3674MF-1.5 | LM3674MF-1.5TR-ND | LM3674MF-1.5 | LM3674MF-1.5 | LM3674MF-1.5 | LM3674MF-1.5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; TSOP5/6 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |