Manufacturer: Texas Instruments
Win Source Part Number: 091671-LM3478MMX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM3478
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.97 V to 40 V
Alternative Parts (Cross-Reference): LM3478QMMX; LM3478QMMX/NOPB; LM3478QMM/NOPB;
Introduction Date: September 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 091671-LM3478MMX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478MMX |
| Configuration / Function | Boost, Flyback, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 8-VSSOP |
| Life Cycle Stage | Maturity; Active |