Texas Instruments LM3478Q-Q1 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators LM3478QMMX/NOPB

Description
40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3478Q-Q1 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators - LM3478QMMX/NOPB - Texas Instruments
Dallas, TX, United States
LM3478Q-Q1 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators
LM3478QMMX/NOPB
LM3478Q-Q1 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators LM3478QMMX/NOPB
40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125

40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - 296-38112-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-38112-2-ND
DC DC Switching Controllers 296-38112-2-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478QMMX/NOPB - 1198895-LM3478QMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478QMMX/NOPB
1198895-LM3478QMMX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478QMMX/NOPB 1198895-LM3478QMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198895-LM3478QMMX/N OPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control Supply Voltage: 2.97 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3478MM/NOPB; LM3478QMMX; LM3478QMM; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1198895-LM3478QMMX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control
Supply Voltage: 2.97 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LM3478MM/NOPB; LM3478QMMX; LM3478QMM;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Automotive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM3478QMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM3478QMMX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM3478QMMX/NOPB
IC REG CTRLR MULT TOP 8VSSOP

IC REG CTRLR MULT TOP 8VSSOP

Supplier's Site
DC DC Switching Controllers - LM3478QMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM3478QMMX/NOPB
DC DC Switching Controllers LM3478QMMX/NOPB
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet
DC DC Switching Controllers - LM3478QMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM3478QMMX/NOPB
DC DC Switching Controllers LM3478QMMX/NOPB
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
LM3478QMMX/NOPB
Switching Controllers LM3478QMMX/NOPB
Switching Controllers 40V Wide Vin low-side N-channel controller for switching Regulators with 10-A shutdown current 8-VSSOP -40 to 125

Switching Controllers 40V Wide Vin low-side N-channel controller for switching Regulators with 10-A shutdown current 8-VSSOP -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - LM3478QMMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM3478QMMX/NOPB
DC DC Switching Controllers LM3478QMMX/NOPB
LM3478Q-Q1 40V WIDE VIN LOW-SIDE

LM3478Q-Q1 40V WIDE VIN LOW-SIDE

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM3478QMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM3478QMMX/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM3478QMMX/NOPB
IC REG CTRLR MULT TOP 8VSSOP

IC REG CTRLR MULT TOP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3478QMMX/NOPB 296-38112-2-ND 1198895-LM3478QMMX/NOPB LM3478QMMX/NOPB LM3478QMMX/NOPB LM3478QMMX/NOPB LM3478QMMX/NOPB LM3478QMMX/NOPB
Product Name LM3478Q-Q1 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478QMMX/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost Boost Boost, Flyback, SEPIC Buck; Boost
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification; Enable, Frequency Control Enable, Frequency Control
Output Voltage 1.26 to ? volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data