8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053848-LM34910SDX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 33V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1.25A 10WSON
IC REG BUCK ADJ 1.25A 10WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
IC REG BUCK ADJ 1.25A 10WSON
Switching Voltage Regulators 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
IC REG BUCK ADJ 1.25A 10WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
IC REG BUCK ADJ 1.25A 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34910SDX/NOPB | 1053848-LM34910SDX/NOPB | 296-LM34910SDX/NOPBCT-ND | LM34910SDX/NOPB | LM34910SDX/NOPB | LM34910SDX/NOPB | LM34910SDX/NOPB | LM34910SDX/NOPB |
| Product Name | LM34910 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34910SDX/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; WSON | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 33 volts | 2.5 volts | 2.5 to 33 volts | 2.5 volts | 2.5 to 33 volts | 2.5 volts |