Manufacturer: Texas Instruments
Win Source Part Number: 071292-LM3686TLX-AAE
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 3MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.2V, 600mA
Voltage/Current - Output 2: 1.8V, 350mA
Voltage/Current - Output 3: 2.8V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG TRPL BUCK/LDO SYNC 12USMD Product overview: LM3686TLX-AAED from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3686TLX-AAED can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 071292-LM3686TLX-AAED | 776-LM3686TLX-AAED |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3686TLX-AAED | Buck LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |