Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 8-WFDFN Exposed Pad
IC REG BUCK 1.5V 600MA 8WSON
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3676SDX-1.5 | LM3676SDX-1.5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-WFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.5 to ? volts |