2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 041096-LM3671TL-ADJ/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA 5-WFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA 5-WFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA 5-WFBGA, DSBGA
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PBGA5
Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -40 to 85
IC REG BUCK ADJ 600MA 5DSBGA
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA 5-WFBGA, DSBGA
IC REG BUCK ADJ 600MA 5DSBGA
IC REG BUCK ADJ 600MA 5DSBGA
IC REG BUCK ADJ 600MA 5DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671TL-ADJ/NOPB | 041096-LM3671TL-ADJ/NOPB | LM3671TL-ADJ/NOPBCT-ND | LM3671TL-ADJ/NOPB | LM3671TL-ADJ/NOPB | LM3671TL-ADJ/NOPB | LM3671TL-ADJ/NOPB | 815-LM3671TL-ADJ/NOPB | LM3671TL-ADJ/NOPB | LM3671TL-ADJ/NOPB |
| Product Name | LM3671 2MHz, 600mA Step-Down DC-DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671TL-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 600MA 5DSBGA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; DSBGA,SOT-23,USON | Other; 5-DSBGA | Other; 5-WFBGA, DSBGA | Other; DSBGA5 | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | |||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 2.5 to 3.3 volts | 1.1 volts | 1.1 to 3.3 volts | 1.1 volts | 1.1 to 3.3 volts | 3.3 volts | 1.1 volts |