Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM3478QMM/E5002662 |
| Product Name | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Life Cycle Stage | Active |
| VIN | 2.97 to 40 volts |