Texas Instruments LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-1.8/NOPB

Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet
Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3671 2MHz, 600mA Step-Down DC-DC Converter - LM3671MF-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter
LM3671MF-1.8/NOPB
LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-1.8/NOPB
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

Buy Now Datasheet
Switching Regulators - 7615104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
7615104
Switching Regulators 7615104
Texas Instruments LM3671MF-1.8/NOPB

Texas Instruments LM3671MF-1.8/NOPB

Supplier's Site
Switching Regulators - 7615104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
7615104P
Switching Regulators 7615104P
Texas Instruments LM3671MF-1.8/NOPB

Texas Instruments LM3671MF-1.8/NOPB

Supplier's Site
Switching Regulators - 1626242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1626242
Switching Regulators 1626242
Texas Instruments LM3671MF-1.8/NOPB

Texas Instruments LM3671MF-1.8/NOPB

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.8/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.8/NOPBCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.8/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.8/NOPBTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.8/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.8/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.8/NOPBDKR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.8/NOPB - 1053941-LM3671MF-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.8/NOPB
1053941-LM3671MF-1.8/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.8/NOPB 1053941-LM3671MF-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053941-LM3671MF-1.8 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1053941-LM3671MF-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.8/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.8/NOPB
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.8/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3671MF-1.8/NOPB
IC REG BUCK 1.8V 600MA SOT23-5

IC REG BUCK 1.8V 600MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3671MF-1.8/NOPB
IC REG BUCK 1.8V 600MA SOT23-5

IC REG BUCK 1.8V 600MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.8/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.8/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.8/NOPB
IC REG BUCK 1.8V 600MA SOT23-5

IC REG BUCK 1.8V 600MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3671MF-1.8/NOPB
Switching Voltage Regulators LM3671MF-1.8/NOPB
Switching Voltage Regulators 2MHZ,600MA STEP-DOWN DC-DC CONVERTER

Switching Voltage Regulators 2MHZ,600MA STEP-DOWN DC-DC CONVERTER

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3671MF-1.8/NOPB 7615104 7615104P LM3671MF-1.8/NOPBCT-ND 1053941-LM3671MF-1.8/NOPB LM3671MF-1.8/NOPB LM3671MF-1.8/NOPB LM3671MF-1.8/NOPB LM3671MF-1.8/NOPB LM3671MF-1.8/NOPB
Product Name LM3671 2MHz, 600mA Step-Down DC-DC Converter Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.8/NOPB Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23,USON SOT23; Other; Sot-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Enable,Light Load Efficiency Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 3.3 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data