The LM3686 is a step-down DC-DC converter with integrated dual linear regulators designed for powering ultra-low voltage circuits in battery-powered devices. It operates from a 2.7 V to 5.5 V input and provides three outputs with a combined maximum load current of 900 mA. The DC-DC converter features a 3 MHz typical switching frequency, automatic PWM/PFM mode switching, and internal synchronous rectification. The dual linear regulators include a low-noise LDO (1.5 V to 3.3 V, 350 mA max) and a low-input-voltage regulator (0.7 V to 2 V, 350 mA max), both with low transient response. The device is housed in a 12-pin DSBGA package measuring 2.435 mm × 1.687 mm. Separate enable pins allow independent control of each regulator. In shutdown mode, quiescent current drops to 2.5 μA typical. Only six external components are required for a complete solution.
Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 139976-LM3686TLE-AAE
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 3MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.2V, 600mA
Voltage/Current - Output 2: 1.8V, 350mA
Voltage/Current - Output 3: 2.8V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
SWITCHING REG, VOLTAGE-MODE, 1.3 Product overview: LM3686TLE-AAED/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3686TLE-AAED/N
Switching Regulator, Voltage-mode, 1.375A, 3400kHz Switching Freq-Max, PBGA12
IC REG TRPL BCK/LNR SYNC 12DSBGA
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
IC REG TRPL BCK/LNR SYNC 12DSBGA
IC REG TRPL BCK/LNR SYNC 12DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM3686TLE-AAED/NOPB | 139976-LM3686TLE-AAED/NOPB | LM3686TLE-AAED/NOPBTR-ND | 776-LM3686TLE-AAED/NOPB | LM3686TLE-AAED/NOPB | LM3686TLE-AAED/NOPB | LM3686TLE-AAED/NOPB | LM3686TLE-AAED/NOPB | LM3686TLE-AAED/NOPB | LM3686TLE-AAED/NOPB |
| Product Name | LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. | PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3686TLE-AAED/NOPB | Voltage Regulators - Linear + Switching | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | |
| Configuration / Function | Buck | |||||||||
| Package Type | Other; DSBGA | Other; 12-DSBGA | Other; 12-WFBGA, DSBGA | Other; Bulk | Other; BGA12 | Other; 12-WFBGA, DSBGA | Other; 12-WFBGA, DSBGA | Other; 12-WFBGA, DSBGA | Other; 12-WFBGA, DSBGA | |
| Output Voltage | 0.7000 to 3 volts | 1.2 volts | ||||||||
| IOUT | 0.9000 amps | 0.6000 amps | ||||||||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |