Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3
IC REG LINEAR 3V 80MA SOT89-3
IC REG LINEAR 3V 80MA SOT89-3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-RH5RE30AA-T1-FEDKR-ND | RH5RE30AA-T1-FE | RH5RE30AA-T1-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection |