Win Source Part Number: 1033282-RP101K261D-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP101x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2.6V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: DFN(PLP)1612-4
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RP101
Voltage Dropout (Max): 0.25V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1612-4
IC REG LIN 2.6V 300MA DFN1612-4
IC REG LIN 2.6V 300MA DFN1612-4
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1033282-RP101K261D-TR | RP101K261D-TR-ND | RP101K261D-TR | RP101K261D-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |