Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RN5RL45AA-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RN5RL45AA-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RN5RL45AA-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RN5RL45AA-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1088751-RN5RL45AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1088751-RN5RL45AA-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1088751-RN5RL45AA-TR-FE
Win Source Part Number: 1088751-RN5RL45AA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Rx5RL Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 65mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRN5RL45AA-TR-F E,2156-RN5RL45AA-TR- FE Base Product Number: RN5RL45 Voltage Dropout (Max): 0.038V @ 1mA

Win Source Part Number: 1088751-RN5RL45AA-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Rx5RL
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRN5RL45AA-TR-FE,2156-RN5RL45AA-TR-FE
Base Product Number: RN5RL45
Voltage Dropout (Max): 0.038V @ 1mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RN5RL45AA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RN5RL45AA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RN5RL45AA-TR-FE
IC REG LINEAR 4.5V 65MA SOT23-5

IC REG LINEAR 4.5V 65MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RN5RL45AA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RN5RL45AA-TR-FE
PMIC - Voltage Regulators - Linear RN5RL45AA-TR-FE
IC REG LINEAR 4.5V 65MA SOT23-5

IC REG LINEAR 4.5V 65MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RN5RL45AA-TR-FE-ND 1088751-RN5RL45AA-TR-FE RN5RL45AA-TR-FE RN5RL45AA-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A5988GEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers