Boost Switching Regulator IC Positive Fixed 3.6V 1 Output SC-74A, SOT-753
IC REG BOOST 3.6V SOT23-5
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output SC-74A, SOT-753
8V INPUT VFM STEP-UP DCDC CONVER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RN5RK361B-TR-FE-ND | RN5RK361B-TR-FE | RN5RK361B-TR-FE | RN5RK361B-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 to ? volts |