Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3
Fixed Positive LDO Regulator, 5.5V, 0.038V Dropout, CMOS, PSSO3
IC REG LINEAR 5.5V 80MA SOT89-3
IC REG LINEAR 5.5V 80MA SOT89-3
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RH5RL55AA-T1-FE-ND | RH5RL55AA-T1-FE | RH5RL55AA-T1-FE | RH5RL55AA-T1-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89 | ||
| Special Features | Input Overcurrent Protection |