Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators RN5RK332A-TR-FE

Description
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN5RK332A-TR-FE is a CMOS-based VFM step-up DC/DC converter IC designed for applications requiring a boost in voltage. It operates with a low supply current and offers high output voltage accuracy, making it suitable for battery-powered devices. The output voltage can be set between 2.0V and 5.5V in 0.1V increments, with a typical output voltage accuracy of ±2.5%. This regulator features a low ripple and noise operation, with a typical efficiency of 85% at a 2V input and 10mA output. The device includes a chip enable function that minimizes standby current to approximately 0µA. The RN5RK332A-TR-FE is packaged in a compact SOT-23-5 format, allowing for high-density mounting on PCBs. It requires only three external components: an inductor, a diode, and a capacitor, simplifying the design process. Applications include powering cameras, camcorders, and other handheld communication devices that require a higher voltage than the battery supply.

Datasheet Summary
Powered by GS/AI

The RN5RK332A-TR-FE is a CMOS-based VFM step-up DC/DC converter IC designed for applications requiring a boost in voltage. It operates with a low supply current and offers high output voltage accuracy, making it suitable for battery-powered devices. The output voltage can be set between 2.0V and 5.5V in 0.1V increments, with a typical output voltage accuracy of ±2.5%. This regulator features a low ripple and noise operation, with a typical efficiency of 85% at a 2V input and 10mA output. The device includes a chip enable function that minimizes standby current to approximately 0µA. The RN5RK332A-TR-FE is packaged in a compact SOT-23-5 format, allowing for high-density mounting on PCBs. It requires only three external components: an inductor, a diode, and a capacitor, simplifying the design process. Applications include powering cameras, camcorders, and other handheld communication devices that require a higher voltage than the battery supply.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 2129-RN5RK332A-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-RN5RK332A-TR-FETR-ND
Voltage Regulators - DC DC Switching Regulators 2129-RN5RK332A-TR-FETR-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-RN5RK332A-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-RN5RK332A-TR-FEDKR-ND
Voltage Regulators - DC DC Switching Regulators 2129-RN5RK332A-TR-FEDKR-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-RN5RK332A-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-RN5RK332A-TR-FECT-ND
Voltage Regulators - DC DC Switching Regulators 2129-RN5RK332A-TR-FECT-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RN5RK332A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RN5RK332A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RN5RK332A-TR-FE
IC REG BOOST 3.3V SOT23-5

IC REG BOOST 3.3V SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RN5RK332A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RN5RK332A-TR-FE
PMIC - Voltage Regulators - DC DC Switching Regulators RN5RK332A-TR-FE
8V INPUT VFM STEP-UP DCDC CONVER

8V INPUT VFM STEP-UP DCDC CONVER

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RN5RK332A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RN5RK332A-TR-FE
Voltage Regulators - DC DC Switching Regulators RN5RK332A-TR-FE
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 2129-RN5RK332A-TR-FETR-ND RN5RK332A-TR-FE RN5RK332A-TR-FE RN5RK332A-TR-FE
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data