Boost Switching Regulator IC Positive Fixed 4V 1 Output SC-74A, SOT-753
IC REG BOOST 4V SOT23-5
8V INPUT VFM STEP-UP DCDC CONVER
Boost Switching Regulator IC Positive Fixed 4V 1 Output SC-74A, SOT-753
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RN5RK401A-TR-FE-ND | RN5RK401A-TR-FE | RN5RK401A-TR-FE | RN5RK401A-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 4 volts | 4 volts | 4 to ? volts |