The RP102K131D-TR is a low noise, 300mA linear voltage regulator from the RP102x series by Lingto Electronic Limited. It features a fixed output voltage of 1.3V with an accuracy of ±0.8%. The device operates with a typical supply current of 50µA and a standby mode current of 0.1µA, making it suitable for power-sensitive applications. It has a low dropout voltage of 0.12V at 300mA output, ensuring efficient operation in battery-powered devices. The regulator offers high ripple rejection of 80dB at 1kHz, which is beneficial for maintaining stable output in noisy environments. It supports an input voltage range from 1.7V to 5.25V and is designed for high-density mounting with available packages including DFN(PL)1820-6. The RP102K131D-TR is ideal for applications such as portable communication equipment, cameras, and other battery-operated devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1820-6
IC REG LIN 1.3V 300MA DFN1820-6
IC REG LIN 1.3V 300MA DFN1820-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP102K131D-TR-ND | RP102K131D-TR | RP102K131D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |