Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear RN5RF33BA-TR-FE

Description
Win Source Part Number: 1088336-RN5RF33BA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RN5RF Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RN5RF33 Voltage Dropout (Max): 0.2V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1088336-RN5RF33BA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RN5RF Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RN5RF33 Voltage Dropout (Max): 0.2V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1088336-RN5RF33BA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1088336-RN5RF33BA-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1088336-RN5RF33BA-TR-FE
Win Source Part Number: 1088336-RN5RF33BA-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RN5RF Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RN5RF33 Voltage Dropout (Max): 0.2V @ 100mA

Win Source Part Number: 1088336-RN5RF33BA-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RN5RF
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RN5RF33
Voltage Dropout (Max): 0.2V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RN5RF33BA-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RN5RF33BA-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RN5RF33BA-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RN5RF33BA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RN5RF33BA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RN5RF33BA-TR-FE
IC REG LINEAR 3.3V 1A SOT23-5

IC REG LINEAR 3.3V 1A SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RN5RF33BA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RN5RF33BA-TR-FE
PMIC - Voltage Regulators - Linear RN5RF33BA-TR-FE
IC REG LINEAR 3.3V 1A SOT23-5

IC REG LINEAR 3.3V 1A SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1088336-RN5RF33BA-TR-FE RN5RF33BA-TR-FE-ND RN5RF33BA-TR-FE RN5RF33BA-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data