Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP100K191B-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP100K191B-TR is a CMOS-based linear voltage regulator IC designed for applications requiring high output voltage accuracy and low noise. It provides a fixed output voltage of 1.9V with a maximum output current of 200mA. The device features a low supply current of approximately 18OºA and a standby current of just 0.1OºA, making it suitable for battery-powered devices. The dropout voltage is low at 0.13V under typical conditions, and it offers a ripple rejection of 75dB at 1kHz. This regulator is packaged in a compact DFN(PL)1612-4 format, allowing for high-density mounting on circuit boards. It operates within an input voltage range of 1.7V to 5.25V and supports output voltage settings in 0.1V increments from 1.2V to 3.3V. The device includes built-in fold-back protection and is recommended for use with ceramic capacitors of 1.0OºF or more. Applications include power supplies for portable communication equipment and various battery-operated devices.

Datasheet Summary
Powered by GS/AI

The RP100K191B-TR is a CMOS-based linear voltage regulator IC designed for applications requiring high output voltage accuracy and low noise. It provides a fixed output voltage of 1.9V with a maximum output current of 200mA. The device features a low supply current of approximately 18OºA and a standby current of just 0.1OºA, making it suitable for battery-powered devices. The dropout voltage is low at 0.13V under typical conditions, and it offers a ripple rejection of 75dB at 1kHz. This regulator is packaged in a compact DFN(PL)1612-4 format, allowing for high-density mounting on circuit boards. It operates within an input voltage range of 1.7V to 5.25V and supports output voltage settings in 0.1V increments from 1.2V to 3.3V. The device includes built-in fold-back protection and is recommended for use with ceramic capacitors of 1.0OºF or more. Applications include power supplies for portable communication equipment and various battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP100K191B-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP100K191B-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP100K191B-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP100K191B-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP100K191B-TR
PMIC - Voltage Regulators - Linear RP100K191B-TR
IC REG LIN 1.9V 200MA DFN1612-4

IC REG LIN 1.9V 200MA DFN1612-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP100K191B-TR-ND RP100K191B-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-UDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details