Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RN5RZ36BA-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RN5RZ36BA-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RN5RZ36BA-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RN5RZ36BA-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
 - RN5RZ36BA-TR-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.6V, 0.3V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.6V, 0.3V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 984596-RN5RZ36BA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
984596-RN5RZ36BA-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 984596-RN5RZ36BA-TR-FE
Win Source Part Number: 984596-RN5RZ36BA-TR- FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Rx5RZ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 8V Voltage - Output (Min/Fixed): 3.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 55dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2156-RN5RZ36BA-TR-FE ,RICRICRN5RZ36BA-TR- FE Base Product Number: RN5RZ36 Voltage Dropout (Max): 0.3V @ 60mA

Win Source Part Number: 984596-RN5RZ36BA-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Rx5RZ
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 8V
Voltage - Output (Min/Fixed): 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 55dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2156-RN5RZ36BA-TR-FE,RICRICRN5RZ36BA-TR-FE
Base Product Number: RN5RZ36
Voltage Dropout (Max): 0.3V @ 60mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RN5RZ36BA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RN5RZ36BA-TR-FE
PMIC - Voltage Regulators - Linear RN5RZ36BA-TR-FE
IC REG LINEAR 3.6V 100MA SOT23-5

IC REG LINEAR 3.6V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RN5RZ36BA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RN5RZ36BA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RN5RZ36BA-TR-FE
IC REG LINEAR 3.6V 100MA SOT23-5

IC REG LINEAR 3.6V 100MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RN5RZ36BA-TR-FE-ND RN5RZ36BA-TR-FE 984596-RN5RZ36BA-TR-FE RN5RZ36BA-TR-FE RN5RZ36BA-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619ERTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details