Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RN5RF43AA-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RN5RF43AA-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RN5RF43AA-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RN5RF43AA-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 995820-RN5RF43AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
995820-RN5RF43AA-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 995820-RN5RF43AA-TR-FE
Win Source Part Number: 995820-RN5RF43AA-TR- FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RN5RF Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRN5RF43AA-TR-F E,2156-RN5RF43AA-TR- FE Base Product Number: RN5RF43 Voltage Dropout (Max): 0.2V @ 100mA

Win Source Part Number: 995820-RN5RF43AA-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RN5RF
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRN5RF43AA-TR-FE,2156-RN5RF43AA-TR-FE
Base Product Number: RN5RF43
Voltage Dropout (Max): 0.2V @ 100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RN5RF43AA-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RN5RF43AA-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RN5RF43AA-TR-FE
IC REG LINEAR 4.3V 1A SOT23-5

IC REG LINEAR 4.3V 1A SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RN5RF43AA-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RN5RF43AA-TR-FE
PMIC - Voltage Regulators - Linear RN5RF43AA-TR-FE
IC REG LINEAR 4.3V 1A SOT23-5

IC REG LINEAR 4.3V 1A SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RN5RF43AA-TR-FE-ND 995820-RN5RF43AA-TR-FE RN5RF43AA-TR-FE RN5RF43AA-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data