Rad-Hard 3.0 A Adjustable Positive Vreg Product overview: RHFL4913KPA1 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RHFL4913KPA1 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 16CFLAT
Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088388-RHFL4913KPA1
Polarity: Positive
Output Type: Adjustable
Power Dissipation: 15 W
Number of Pins: 16
Number of Outputs: 1
Quiescent Current: 8 mA
Output Current: 2 A
Output Voltage: 9.3 V
Categories: PMIC - Power Management - Specialized
Max Input Voltage: 12 V
Alternative Parts (Cross-Reference): TPS7A4501HKU/EM;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Power Dissipation: 15 W
Max Output Current: 2 A
Min Input Voltage: 3 V
Max Supply Voltage: 12 V
Min Supply Voltage: 3 V
Max Output Voltage: 9 V
Min Output Voltage: 1.23 V
RAD-HARD 3.0 A ADJUSTABLE POSITI
RAD-HARD 3.0 A ADJUSTABLE POSITI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RHFL4913KPA1 | 497-RHFL4913KPA1-ND | 1088388-RHFL4913KPA1 | RHFL4913KPA1 | RHFL4913KPA1 |
| Product Name | 3.0 A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Power Management - Specialized - RHFL4913KPA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 9.50E-4 volts | 0.9500 volts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |