Boost Switching Regulator IC Positive Fixed 2.5V 1 Output SC-74A, SOT-753
8V INPUT VFM STEP-UP DCDC CONVER
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RN5RK251B-TR-FE-ND | RN5RK251B-TR-FE | RN5RK251B-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Output Voltage | 2.5 volts | 2.5 to ? volts |