Low Supply Current 10V Input Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5
IC REG LINEAR 4V 65MA SOT23-5
IC REG LINEAR 4V 65MA SOT23-5
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RN5RL40AA-TR-FE | RN5RL40AA-TR-FE-ND | RN5RL40AA-TR-FE | RN5RL40AA-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection |