Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4
IC REG LIN 1.85V 200MA DFN1612-4
IC REG LIN 1.85V 200MA DFN1612-4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-RP100K181B5-CT-ND | RP100K181B5-TR | RP100K181B5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |