RAD-HARD 2.0 A ADJUSTABLE POSITI
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 497-RHFL6000AKP1-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-CFlatPack |
| Special Features | Input Overcurrent Protection |