IDEA, Inc. Datasheets for Light Emitting Diodes (LED)

Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more

Page: 1 2 3
Product Name Notes
1 x 4.8 mm, rectangular, 1/2" leads
1 x 5 mm, rectangular, 1" leads
1.8 mm, round, radial leads
1.8 x 5 mm, rectangular, 1" leads
2 mm, cylinder, chimney type
2 x 3 mm, oblong, 1" leads
2 x 3 mm, rectangular, 1" leads
2 x 4 mm, rectangular, 1" leads
2 x 5 mm, rectangular, 1" leads
2.4 x 7.1 mm, rectangular, 1" leads
2.5 x 5 mm, rectangular, 1" leads
2.5 x 5 mm, rectangular, hard leads
2.54 x 5 mm, tombstone style, 1" leads
3 mm, cylindrical, 1" leads
3 x 3 mm, square, 1" leads
3.2 x 5.6 mm, legend lamp
4.3 mm in width, long arrays should be located on a pitch of 4.4 mm
5 mm, cylindrical, 1" leads, flangeless
5 x 5 mm, square w/ flange, 1" leads
5-volt
Bi-color, 2 x 5 mm, 3-leaded
Bi-color, 3 mm, round, 2-leaded
Bi-color, 3-leaded, common cathode
Bi-color, 3-leaded
Bi-color, 4.7 mm, round, 2-leaded
Bi-color, 5 mm, round, 2-leaded
Common anode
Elliptical wide angle lamp
Lamp located 2.3 mm above the PCB, pinout reverse optional
Lamp located 3.2 mm above the PCB, pinout reverse optional
Lamp located 5.08 mm above the PCB, pinout reverse optional
Lamps positioned on a 0.3" pitch, low profile, long reach
Lamps positioned on a 0.4" pitch, low profile
LED located 0.2" from the PCB, pinout reverse optional
LEDs located on 4.57 mm centers, pinout reverse optional
Operating temperature range of -30°C to +85°C
Reverse mount, all parts of LED mount below the surface of the PCB
Right angle indicator with leads left uncut
Right angle indicator, housing material is black nylon 6/6 rated UL94V0
Right angle view assembly of 3 LEDs arranged in a column
Right angle view assembly of 4 LEDs arranged in a column
Right angle view assembly of 8 LEDs arranged in 2 rows of 4 each
Round lamp, 1" leads, diffused
Round lamp, 1" leads, low current
Round lamp, 1" leads, low profile
Round lamp, 1/2" leads, diffused
Round lamp, 12-volt, diffused
Round lamp, 5-volt, diffused
Round lamp, diffused
Round lamp, flangeless, 7 mm long body, diffused
Round lamp, flangeless, 8.6 mm long body, diffused
Round lamp, low current, diffused
Round lamp, super bright, 1" leads, clear
Round lamp, super bright, 1" leads, wide angle, clear
Round lamp, super bright, clear
Round lamp, transparent
Round lamp, water clear
Surface mount, available with various lead types
Surface mount, miniature chip type, available in tape and reel packaging
Surface mount, miniature chip type, tape and reel packaging
Surface mount, miniature lens type, available in tape and reel packaging
Surface mount, miniature lens type, tape and reel packaging
Surface mount, reflector type, available in tape and reel packaging
Surface mount, reflector type, tape and reel packaging
Surface mount, subminiature package, axial or gull wing leads available
Surface mount, very small, available in tape and reel packaging
Tapered lens, operating temperature range of -30°C to +85°C

<< Prev Next >>