IDEA, Inc. 4381 K Series KOC4381-6

Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet
Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4381 K Series
KOC4381-6
4381 K Series KOC4381-6
Tapered lens, operating temperature range of -30°C to +85°C

Tapered lens, operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KOC4381-6
Product Name 4381 K Series
LED Package: T-1-3/4
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 6 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
0.5W Diffused High Power LED Light Source - ASMT-MWH0-NEG00 - Broadcom Inc.
Specs
LED Package: 10mm x 8.50mm x 3.30mm
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3090SA35A00G1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details