IDEA, Inc. Round Through-Hole Lamp IVYT 5361

Description
Round lamp, transparent
Description
Round lamp, transparent

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IVYT 5361
Round Through-Hole Lamp IVYT 5361
Round lamp, transparent

Round lamp, transparent

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IVYT 5361
Product Name Round Through-Hole Lamp
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-3580EA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers