IDEA, Inc. 0128 Series JRGBC0128

Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0128 Series
JRGBC0128
0128 Series JRGBC0128
Surface mount, miniature chip type, tape and reel packaging

Surface mount, miniature chip type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JRGBC0128
Product Name 0128 Series
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 degrees
Optical Power Output 110 milliwatts
Luminous Intensity 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details
LED White Lighting - 1416-L128-4080CB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers