IDEA, Inc. Round Through-Hole Lamp IUYC 4381/H2

Description
Round lamp, super bright, 1" leads, clear
Description
Round lamp, super bright, 1" leads, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IUYC 4381/H2
Round Through-Hole Lamp IUYC 4381/H2
Round lamp, super bright, 1" leads, clear

Round lamp, super bright, 1" leads, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUYC 4381/H2
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
LED White Lighting - 1416-L128-3090CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers