IDEA, Inc. 4251 K Series KOC4251-7

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 K Series
KOC4251-7
4251 K Series KOC4251-7
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KOC4251-7
Product Name 4251 K Series
LED Package: T-1-3/4
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 10 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-4090HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details