IDEA, Inc. 0198 Series IUBC0198-7

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0198 Series
IUBC0198-7
0198 Series IUBC0198-7
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC0198-7
Product Name 0198 Series
LED Package: 603
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 100 degrees
Optical Power Output 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CF03-AP402TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
LED White Lighting - 1416-L128-4070HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details