The JGC4251-2 is a green LED from the 4251 J Series by IDEA, Inc. It features a peak wavelength of 575 nm and operates efficiently at a low current of 2 mA or at a standard current of 20 mA for higher brightness. The LED has an absolute maximum rating of 160 mW for power dissipation and a forward voltage of 2.0 to 2.4 V at 20 mA. It is designed for a wide operating temperature range of -30 °C to +85 °C and can withstand storage temperatures from -55 °C to +100 °C. The long lead of the LED indicates the anode, making it suitable for various applications where green light is required.
Operating temperature range of -30°C to +85°C
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | JGC4251-2 |
| Product Name | 4251 J Series |
| LED Package: | T-1 |
| LED Type | Green |
| Peak Wavelength | 575 nm (5750 Å) |
| Viewing Angle | 10 degrees |
| Optical Power Output | 60 milliwatts |