The IVYC059X is a subminiature surface mount lamp from the 059X series by IDEA, Inc., designed for automated surface mount applications. It features a square body shape and is compatible with both vapor phase reflow and conventional soldering methods. The operating temperature range is -40 °C to +85 °C, with a storage temperature range also spanning -40 °C to +85 °C. This lamp emits yellow light at a peak wavelength of 585 nm and has a typical forward voltage of 2.0 V at a forward current of 20 mA. The absolute maximum ratings include a forward current of 105 mA and a reverse voltage of 5 V. The IVYC059X has a luminous intensity of 16 mcd at 20 mA, making it suitable for applications requiring reliable illumination. Engineers should consider this product for projects that require robust performance in surface mount configurations and specific light emission characteristics.
Surface mount, available with various lead types
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | IVYC059X |
| Product Name | 059X Series |
| LED Package: | T-5/8 |
| LED Type | Yellow |
| Peak Wavelength | 585 nm (5850 Å) |
| Viewing Angle | 25 degrees |
| Optical Power Output | 105 milliwatts |