IDEA, Inc. 4251 J Series JYC4251

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 J Series
JYC4251
4251 J Series JYC4251
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYC4251
Product Name 4251 J Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 10 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details