IDEA, Inc. 0550 Series IHRT0550

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0550 Series
IHRT0550
0550 Series IHRT0550
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IHRT0550
Product Name 0550 Series
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Optical Power Output 100 milliwatts
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
LED White Lighting - 1416-L128-3090SA35A00G1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details