Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
IDEA, INC.
IUBC2381-7 -- 2381 SERIES
IDEA, Inc.
2381 Series
IUBC2381-7
Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet
Suppliers
Company
Product
Description
Supplier Links
IDEA, Inc.
Brea, CA, USA
2381 Series
IUBC2381-7
2381 Series
IUBC2381-7
Operating temperature range of -30°C to +85°C
Operating temperature range of -30°C to +85°C
Supplier's Site
Datasheet
Technical Specifications
IDEA, Inc.
Product Category
Light Emitting Diodes (LED)
Product Number
IUBC2381-7
Product Name
2381 Series
LED Package:
T-1
LED Type
Blue
Peak Wavelength
468 nm (4680 Å)
Viewing Angle
25 degrees
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
2269565
Specs
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
Broadcom Inc.
LED Color Lighting
ASM6-SRD0-AHK0H
Specs
LED Package:
3-SMD, No Lead
LED Type
Red
Peak Wavelength
625 nm (6250 Å)
View Details
2
suppliers
Lumileds
LED White Lighting
L128-2780EB3500006
Specs
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
2700 K
View Details
2
suppliers