The IUBC0678-7 is a blue surface mount LED from the 0678 Series by IDEA, Inc. It features a compact size of approximately 2.8 x 3.6 mm and is designed for surface mounting applications. The LED operates within a temperature range of -40 °C to +85 °C and can withstand a storage temperature of up to 90 °C. This component is packaged in EIA481 tape and reel format, with around 2000 pieces per reel, facilitating automated assembly processes. The IUBC0678-7 has a peak wavelength of 468 nm and a typical forward voltage of 4.0 V at a forward current of 20 mA. It has an absolute maximum rating of 50 mA for forward current and a reverse voltage rating of 5 V. The LED exhibits a luminous intensity of 37 mcd at 20 mA. Engineers considering this product should note its suitability for applications requiring reliable performance in a compact form factor, along with its compatibility with standard reflow soldering processes.
Surface mount, miniature chip type, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | IUBC0678-7 |
| Product Name | 0678 Series |
| LED Type | Blue |
| Peak Wavelength | 468 nm (4680 Å) |
| Viewing Angle | 120 degrees |
| Optical Power Output | 140 milliwatts |