IDEA, Inc. 0678 Series JGC0678

Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0678 Series
JGC0678
0678 Series JGC0678
Surface mount, miniature chip type, tape and reel packaging

Surface mount, miniature chip type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JGC0678
Product Name 0678 Series
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 120 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
4 suppliers
LED White Lighting - 1416-L128-2790NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details