IDEA, Inc. 0118 Series ISRVGC0118

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0118 Series
ISRVGC0118
0118 Series ISRVGC0118
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number ISRVGC0118
Product Name 0118 Series
LED Package: 1206
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 20 degrees
Optical Power Output 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8262 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
LED White Lighting - 1416-L128-4090NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details