IDEA, Inc. Round Through-Hole Lamp IVGT 4351

Description
Round lamp, 1" leads, low profile
Description
Round lamp, 1" leads, low profile

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IVGT 4351
Round Through-Hole Lamp IVGT 4351
Round lamp, 1" leads, low profile

Round lamp, 1" leads, low profile

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IVGT 4351
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM37-24002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
LED White Lighting - 1416-L128-3580SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details